Vishay Intertechnology, Inc. Single Diodes SL22HE3_A/I

Description
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL22HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL22HE3_A/I-ND
Single Diodes SL22HE3_A/I-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-SL22HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-SL22HE3_A/I
Schottky 20V 2A Diode and Rectifier 280-SL22HE3_A/I
DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A DO214AA Product overview: SL22HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281414-SL22HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281414-SL22HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281414-SL22HE3_A/I
Win Source Part Number: 1281414-SL22HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A Current - Reverse Leakage @ Vr: 400 µA @ 20 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL22

Win Source Part Number: 1281414-SL22HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 395 mV @ 1 A
Current - Reverse Leakage @ Vr: 400 µA @ 20 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL22

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL22HE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL22HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SL22HE3_A/I
DIODE SCHOTTKY 20V 2A DO214AA

DIODE SCHOTTKY 20V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SL22HE3_A/I-ND 280-SL22HE3_A/I 1281414-SL22HE3_A/I SL22HE3_A/I
Product Name Single Diodes Schottky 20V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data