Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
42.1V Clamp 121.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 42.1VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD26U-017 | SLD26U-017-ND | SLD26U-017 |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts |
| PD | 5.00E6 milliwatts | ||
| Lead Style | Axial | ||
| Configuration | Single |