Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SL23HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895313-SL23HE3_A/H
Features: Diode Schottky 30 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SL23
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 30V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SL23HE3_A/H | 895313-SL23HE3_A/H | SL23HE3_A/H-ND | SL23HE3_A/H |
| Product Name | Schottky 2A 30V Diode and Rectifier | Diodes, Rectifiers - Single - SL23HE3_A/H | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |