58.1V Clamp 103A Ipp Tvs Diode Through Hole R-6
TVS DIODE 36VWM 58.1VC R6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD36A-TPMSTR-ND | SLD36A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | R-6, Axial | R-6 |
| Peak Pulse Power | 6000 watts | 6000 watts |
| VC | 58.1 volts | 58.1 volts |