DIODE SCHOTTKY 100V 5A SMC Product overview: SL510-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL510-TP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 850689-SL510-TP
Features: Diode 100 V
Package: Reel - TR
Family Name: SL510
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -SL510-TPMSDKR, -SL510-TPMSCT, -SL510-TPMSTR, SL510-TPMSCT, SL510-TPMSDKR, SL510-TPMSTR
Schottky Diodes & Rectifiers 5A, 100V Low Schottky , SMC
DIODE SCHOTTKY 100V 5A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SL510-TP | SL510-TPMSCT-ND | 850689-SL510-TP | SL510-TP | SL510-TP |
| Product Name | Schottky 100V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SL510-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-214AB-2 |