Vishay Intertechnology, Inc. Schottky 30V 2A Diode and Rectifier SL23HM3_A/H

Description
DIODE SCHOTTKY 30V 2A DO214AA Product overview: SL23HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 30V 2A DO214AA Product overview: SL23HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1281398-SL23HM3_A/H is a Schottky barrier rectifier designed for surface-mount applications, housed in a SMB (DO-214AA) package. It has a maximum repetitive peak reverse voltage of 30 V and can handle an average forward rectified current of 2.0 A. The device features a low forward voltage drop of 0.44 V at 2 A and a maximum surge current capability of 100 A. It operates within a junction temperature range of -55 °C to +125 °C, making it suitable for various applications including low voltage, high frequency inverters, DC/DC converters, and polarity protection. The product is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The device is available in tape and reel packaging for automated placement.

Datasheet Summary
Powered by GS/AI

The 1281398-SL23HM3_A/H is a Schottky barrier rectifier designed for surface-mount applications, housed in a SMB (DO-214AA) package. It has a maximum repetitive peak reverse voltage of 30 V and can handle an average forward rectified current of 2.0 A. The device features a low forward voltage drop of 0.44 V at 2 A and a maximum surge current capability of 100 A. It operates within a junction temperature range of -55 °C to +125 °C, making it suitable for various applications including low voltage, high frequency inverters, DC/DC converters, and polarity protection. The product is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The device is available in tape and reel packaging for automated placement.

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-SL23HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SL23HM3_A/H
Schottky 30V 2A Diode and Rectifier 280-SL23HM3_A/H
DIODE SCHOTTKY 30V 2A DO214AA Product overview: SL23HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HM3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AA Product overview: SL23HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281398-SL23HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281398-SL23HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281398-SL23HM3_A/H
Win Source Part Number: 1281398-SL23HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SL23HM3_A/HTR Base Product Number: SL23

Win Source Part Number: 1281398-SL23HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SL23HM3_A/HTR
Base Product Number: SL23

Buy Now Datasheet
Single Diodes - 112-SL23HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL23HM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL23HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SL23HM3_A/H
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SL23HM3_A/H 1281398-SL23HM3_A/H 112-SL23HM3_A/HTR-ND SL23HM3_A/H
Product Name Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AA, SMB
Unlock Full Specs
to access all available technical data