Vishay Intertechnology, Inc. Schottky 4A 40V Diode and Rectifier SL44-M3/57T

Description
Diode Schottky 4A 40V DO-214AB Product overview: SL44-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 4A 40V DO-214AB Product overview: SL44-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4A 40V Diode and Rectifier - 280-SL44-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 40V Diode and Rectifier
280-SL44-M3/57T
Schottky 4A 40V Diode and Rectifier 280-SL44-M3/57T
Diode Schottky 4A 40V DO-214AB Product overview: SL44-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/57T can be used for catalog matching and distributor lookup.

Diode Schottky 4A 40V DO-214AB Product overview: SL44-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL44-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44-M3/57T-ND
Single Diodes SL44-M3/57T-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SL44-M3/57T - 1096802-SL44-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL44-M3/57T
1096802-SL44-M3/57T
Diodes, Rectifiers - Single - SL44-M3/57T 1096802-SL44-M3/57T
Manufacturer: Vishay Win Source Part Number: 1096802-SL44-M3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1096802-SL44-M3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 850

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL44-M3/57T
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL44-M3/57T
Schottky Diodes & Rectifiers SL44-M3/57T
Schottky Diodes & Rectifiers 4A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 4A,40V,SM SCHOTTKY RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SL44-M3/57T SL44-M3/57T-ND 1096802-SL44-M3/57T SL44-M3/57T SL44-M3/57T
Product Name Schottky 4A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SL44-M3/57T Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
IO 4 amps
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data