Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SL44HE3/57T

Description
Win Source Part Number: 1281841-SL44HE3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL44HE3/57T,SL44HE3/ 57TGIDKR,SL44HE357T, SL44HE3/57TGICT,SL44 HE3/57TGITR Base Product Number: SL44 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281841-SL44HE3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL44HE3/57T,SL44HE3/ 57TGIDKR,SL44HE357T, SL44HE3/57TGICT,SL44 HE3/57TGITR Base Product Number: SL44 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281841-SL44HE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281841-SL44HE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281841-SL44HE3/57T
Win Source Part Number: 1281841-SL44HE3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL44HE3/57T,SL44HE3/ 57TGIDKR,SL44HE357T, SL44HE3/57TGICT,SL44 HE3/57TGITR Base Product Number: SL44 Product Status: Obsolete

Win Source Part Number: 1281841-SL44HE3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL44HE3/57T,SL44HE3/57TGIDKR,SL44HE357T,SL44HE3/57TGICT,SL44HE3/57TGITR
Base Product Number: SL44
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 4A Diode and Rectifier - 280-SL44HE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 4A Diode and Rectifier
280-SL44HE3/57T
Schottky 40V 4A Diode and Rectifier 280-SL44HE3/57T
DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3/57T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 4A DO214AB Product overview: SL44HE3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44HE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL44HE3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44HE3/57TGITR-ND
Single Diodes SL44HE3/57TGITR-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44HE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44HE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL44HE3/57T
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1281841-SL44HE3/57T 280-SL44HE3/57T SL44HE3/57TGITR-ND SL44HE3/57T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AB, SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data