Vishay Intertechnology, Inc. 4 A 40 V Diode and Rectifier SL44-E3/9AT

Description
DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL44-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL44-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 A 40 V Diode and Rectifier - 280-SL44-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 40 V Diode and Rectifier
280-SL44-E3/9AT
4 A 40 V Diode and Rectifier 280-SL44-E3/9AT
DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL44-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/9AT can be used for catalog matching and distributor lookup.

DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL44-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SL44-E3/9AT - 1096801-SL44-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL44-E3/9AT
1096801-SL44-E3/9AT
Diodes, Rectifiers - Single - SL44-E3/9AT 1096801-SL44-E3/9AT
Manufacturer: Vishay Win Source Part Number: 1096801-SL44-E3/9AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096801-SL44-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-SL44-E3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-SL44-E3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-SL44-E3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL44-E3/9AT
Schottky Diodes & Rectifiers SL44-E3/9AT
Schottky Diodes & Rectifiers 40 Volt 4.0 Amp 150 Amp IFSM

Schottky Diodes & Rectifiers 40 Volt 4.0 Amp 150 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44-E3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SL44-E3/9AT
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SL44-E3/9AT 1096801-SL44-E3/9AT 112-SL44-E3/9ATCT-ND SL44-E3/9AT SL44-E3/9AT
Product Name 4 A 40 V Diode and Rectifier Diodes, Rectifiers - Single - SL44-E3/9AT Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AB, (SMC) SMC (DO-214AB)
RoHS Compliant RoHS
IO 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1046107-BAS3007ARPPE6327HTSA1 - Win Source Electronics
Specs
Diode Type Single Phase
IR 0.3500 mA
Tj 150 C (302 F)
View Details
6 suppliers