53.3V Clamp 112A Ipp Tvs Diode Through Hole R-6
53.3V Clamp 112A Ipp Tvs Diode Through Hole R-6
Win Source Part Number: 966617-SLD33A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 6000W (6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 112A
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SLD33A-TPMSCT,SLD33
Base Product Number: SLD33
TVS DIODE 33VWM 53.3VC R6
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD33A-TPMSCT-ND | 966617-SLD33A-TP | SLD33A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | R-6, Axial | R-6, Axial | R-6 |
| Peak Pulse Power | 6000 watts | 6000 watts | 6000 watts |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |