Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A Low-Dropout Linear Regulator 3-TO-252 0 to 125 | |
| 1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125 | |
| 3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125 | |
| 3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125 | |
| 3A Low Dropout Fast Response Regulators 3-TO-220 -40 to 125 | |
| 3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125 | |
| 5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125 | |
| 5V Low-Dropout Regulator for micro-P Application 5-TO-220 -40 to 125 | |
| 5V Micropower Low-Dropout Voltage Regulator 3-DDPAK/TO-263 -40 to 125 | |
| 5V Micropower Low-Dropout Voltage Regulator 3-TO-220 -40 to 125 | |
| 5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125 | |
| Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125 | |
| Adjustable Micropower Low-Dropout Voltage Regulator 16-CFP -55 to 125 | |
| Adjustable Micropower Low-Dropout Voltage Regulator 16-PDIP -40 to 125 | |
| Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125 | |
| Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SOIC -40 to 125 | |
| Automotive Catalog Single Output, 100mA, Fixed, Wide Vin Range 8-SON -40 to 125 | |
| Automotive Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SON -40 to 125 | |
| Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125 | |
| Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP | |
| Series of Adjustable Micropower Voltage Regulators 3-TO-252 -40 to 125 | |
| Series of Adjustable Micropower Voltage Regulators 3-TO-92 -40 to 125 | |
| Series of Adjustable Micropower Voltage Regulators 3-TO-92 | |
| Series of Adjustable Micropower Voltage Regulators 8-PDIP -40 to 125 | |
| Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125 | |
| Series of Adjustable Micropower Voltage Regulators 8-VSSOP -40 to 125 | |
| Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125 | |
| Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag 8-SOIC -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range 3-TO-92 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.0V), Wide Vin Range, RESET Flag 8-SON -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range 3-TO-92 0 to 0 | |
| Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125 | |
| Single Output LDO, 100mA, Fixed(3.3V), Wide Vin Range, RESET Flag 8-SON -40 to 125 | |
| Single Output LDO, 100mA, Fixed(5.0V), Wide Vin Range 3-TO-92 -40 to 125 | |
| Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SOIC -40 to 125 | |
| Single Output, 100mA, Fixed(5V), Wide Vin Range, RESET Flag 8-SON -40 to 125 |
| << Prev | Next >> |