Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125 | |
| 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125 | |
| 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125 | |
| 1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 5-TO-263 -40 to 125 | |
| 1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 8-SO PowerPAD -40 to 125 | |
| 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125 | |
| 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-TO-263 -40 to 125 | |
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125 | |
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125 | |
| 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 | |
|
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs -- LP38500SDX-ADJ/NOPB
|
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125 |
|
LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs -- LP38500ASD-ADJ/NOPB
|
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON |
| 3A Fast Response Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 3A Fast Response Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 | |
| 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 | |
| 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125 | |
| 3A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 5-TO-263 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-DDPAK/TO-263 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 -40 to 125 | |
| 3A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 5-TO-263 | |
| 800 mA Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-DDPAK/TO-263 -40 to 125 | |
| 800 mA Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag 5-TO-263 -40 to 125 | |
| 800mA Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 5-TO-263 -40 to 125 | |
| 800mA Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 8-SO PowerPAD -40 to 125 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 | |
| Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-SOIC -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-WSON -40 to 125 | |
| Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-WSON | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-VSSOP -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125 | |
| Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125 |
| << Prev | Next >> |