Texas Instruments Integrated Circuits(ICs) LP2951-02BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 002667-LP2951-02BM Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Regulator Topology: Positive Fixed or Adjustable Voltage - Output: 5V, 1.24 V ~ 29 V Current - Output: 100mA Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Voltage - Input: 2 V ~ 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 002667-LP2951-02BM Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Regulator Topology: Positive Fixed or Adjustable Voltage - Output: 5V, 1.24 V ~ 29 V Current - Output: 100mA Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Voltage - Input: 2 V ~ 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 002667-LP2951-02BM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
002667-LP2951-02BM
Integrated Circuits(ICs) 002667-LP2951-02BM
Manufacturer: Microchip Technology Win Source Part Number: 002667-LP2951-02BM Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Regulator Topology: Positive Fixed or Adjustable Voltage - Output: 5V, 1.24 V ~ 29 V Current - Output: 100mA Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Voltage - Input: 2 V ~ 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical

Manufacturer: Microchip Technology
Win Source Part Number: 002667-LP2951-02BM
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Regulator Topology: Positive Fixed or Adjustable
Voltage - Output: 5V, 1.24 V ~ 29 V
Current - Output: 100mA
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Voltage - Input: 2 V ~ 30 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 002667-LP2951-02BM
Product Name Integrated Circuits(ICs)
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Switching Regulators - 1227213P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
1.8V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers