Texas Instruments High-Performance Analog Switching Voltage Regulators LMZ14201EXTTZ/NOPB

Description
Switching Regulator/Controller , Voltage-mode, 1A
Request a Quote Datasheet
Description
Switching Regulator/Controller , Voltage-mode, 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMZ14201EXTTZ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Voltage-mode, 1A

Switching Regulator/Controller, Voltage-mode, 1A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LMZ14201EXTTZ/NOPB
Switching Voltage Regulators LMZ14201EXTTZ/NOPB
Switching Voltage Regulators 1A SIMPLE SWITCHER POWER MOD, 42V MAX

Switching Voltage Regulators 1A SIMPLE SWITCHER POWER MOD, 42V MAX

Buy Now Datasheet

Technical Specifications

  Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LMZ14201EXTTZ/NOPB LMZ14201EXTTZ/NOPB
Product Name Switching Voltage Regulators
Package Type Other; TO-PMOD-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-1.8-R7 - 910644-ADP2102YCPZ-1.8-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PFC (Power Factor Correction) - IR11452SPBF - ODG (Origin Data Global)
Specs
VIN 85 to 264 volts
fsw 66 kHz
View Details
Voltage Regulators - 1900450 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers