Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LMS3635PQRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 22-VFQFN |
| Life Cycle Stage | Active |
| Output Voltage | 1 to 20 volts |