Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-DSBGA -40 to 125 | |
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-DSBGA | |
| Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125 | |
| Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-WSON -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-WSON -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-VSSOP -40 to 125 | |
| Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-WSON -40 to 125 |
| << Prev | Next >> |