Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN
IC REG BUCK ADJ 3.5A 22VQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS3635SQRNLRQ1 | LMS3635SQRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 22-VFQFN | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1 to 20 volts | 1 volts |