DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1700 1750 1800 1850 1900 1950 2000 2010 2020 2030 2040 2050 2056 2057 2058 2059 2060 2061 2062 2063 2064 2065 2066 2067 2068 2070 2080 2090 2100 2110 2120 2150 2200 2212
Product Name Notes
".050"" SEARAY HIGH-SPEED HIGH-DEN"
".050"" SEARAY HIGH-SPEED OPEN-PIN"
0.80 MM SEARAY HIGH-SPEED HIGH-D
100 Position Connector High Density Array, Female Surface Mount Gold
100 Position Connector High Density Array, Male Surface Mount Gold
114 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Female Surface Mount Gold
120 Position Connector High Density Array, Female Through Hole Gold
120 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
150 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
160 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
160 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
180 Position Connector High Density Array, Female Surface Mount Gold
180 Position Connector High Density Array, Female Through Hole Gold
200 Position Connector High Density Array, Female Surface Mount Gold
200 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
200 Position Connector High Density Array, Male Surface Mount Gold
200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Surface Mount Gold
240 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Through Hole Gold
250 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
300 Position Connector High Density Array, Female Through Hole Gold
300 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
320 Position Connector High Density Array, Female Surface Mount Gold
320 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
40 Position Connector High Density Array, Female Surface Mount Gold
40 Position Connector High Density Array, Female Through Hole Gold
40 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
400 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
500 Position Connector High Density Array, Female Surface Mount Gold
500 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
500 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
560 Position Connector High Density Array, Female Surface Mount Gold
60 Position Connector High Density Array, Female Surface Mount Gold
60 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Female Surface Mount Gold
80 Position Connector High Density Array, Female Through Hole Gold
80 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
CONN HD ARRAY PLUG 100P SMD GOLD
CONN HD ARRAY PLUG 150P SMD GOLD
CONN HD ARRAY PLUG 40P SMD GOLD
CONN HD ARRAY PLUG 80P SMD GOLD
CONN HD ARRAY RCPT .8MM 10X30POS
CONN HD ARRAY RCPT .8MM 10X40POS
CONN HD ARRAY RCPT 0.8MM 4X10POS
CONN HD ARRAY RCPT 0.8MM 4X20POS
CONN HD ARRAY RCPT 0.8MM 4X30POS
CONN HD ARRAY RCPT 0.8MM 4X40POS
CONN HD ARRAY RCPT 0.8MM 6X30POS
CONN HD ARRAY RCPT 0.8MM 6X40POS
CONN HD ARRAY RCPT 0.8MM 6X50POS
CONN HD ARRAY RCPT 0.8MM 8X10POS
CONN HD ARRAY RCPT 0.8MM 8X20POS
CONN HD ARRAY RCPT 0.8MM 8X30POS
CONN HD ARRAY RCPT 0.8MM 8X40POS
CONN HD ARRAY RCPT 160P SMD GOLD
CONN HD ARRAY RCPT 200P SMD GOLD
CONN HD ARRAY RCPT 240P SMD GOLD
CONN HD ARRAY RCPT 300P R/A SMD
CONN HD ARRAY RCPT 300P SMD GOLD
CONN HD ARRAY RCPT 320P R/A SMD
CONN HD ARRAY RCPT 400P R/A SMD
CONN HD ARRAY RCPT 400P SMD GOLD
CONN HD ARRAY RCPT 500P R/A SMD
CONN HD ARRAY RCPT 500P SMD GOLD
CONN HD ARRAY RCPT 80P SMD GOLD
Position Connector High Density Array, Female

<< Prev Next >>