Conxall Corporation Connectors Circular, Plastic Mini Sealed (Signage/Lighting) SF7982-18SG-300

Description
18 #26 SKT SOLDER SHIELDED MINI-CON-X,PNL
Request a Quote Datasheet
Description
18 #26 SKT SOLDER SHIELDED MINI-CON-X,PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - SF7982-18SG-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
SF7982-18SG-300
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) SF7982-18SG-300
18 #26 SKT SOLDER SHIELDED MINI-CON-X,PNL

18 #26 SKT SOLDER SHIELDED MINI-CON-X,PNL

Buy Now
Circular Connector Assemblies - 468-SF7982-18SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-SF7982-18SG-300-ND
Circular Connector Assemblies 468-SF7982-18SG-300-ND
18 Position Circular Connector Receptacle, Female Sockets Solder Cup

18 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, 18Pos, Rcpt, Solder; Product Range Switchcraft/conxall - 39AH7279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 18Pos, Rcpt, Solder; Product Range Switchcraft/conxall
39AH7279
Circular Connector, 18Pos, Rcpt, Solder; Product Range Switchcraft/conxall 39AH7279
CIRCULAR CONNECTOR, 18POS, RCPT, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, 18POS, RCPT, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SF7982-18SG-300 468-SF7982-18SG-300-ND 39AH7279
Product Name Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector Assemblies Circular Connector, 18Pos, Rcpt, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products