JAE Electronics, Inc. PC Card Sockets SF15W006S4BR2000

Description
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 670-2796-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2796-1-ND
PC Card Sockets 670-2796-1-ND
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2796-6-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2796-6-ND
PC Card Sockets 670-2796-6-ND
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 670-2796-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2796-2-ND
PC Card Sockets 670-2796-2-ND
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 997449-SF15W006S4BR2000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
997449-SF15W006S4BR2000
Connectors, Interconnects - Memory Connectors - PC Card Sockets 997449-SF15W006S4BR2000
Win Source Part Number: 997449-SF15W006S4BR2 000 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: SF15 Number of Positions: 6 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Tape & Reel Height Above Board: 0.061" (1.55mm) Standard Package: 2,000 Card Type: Micro SIM Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2796-1,670-2796- 2,670-2796-6 Base Product Number: SF15W006

Win Source Part Number: 997449-SF15W006S4BR2000
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: SF15
Number of Positions: 6
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Tape & Reel
Height Above Board: 0.061" (1.55mm)
Standard Package: 2,000
Card Type: Micro SIM
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2796-1,670-2796-2,670-2796-6
Base Product Number: SF15W006

Buy Now Datasheet
PC Card Sockets - SF15W006S4BR2000 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
SF15W006S4BR2000
PC Card Sockets SF15W006S4BR2000
MICROSIM HINGE STYLE

MICROSIM HINGE STYLE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2796-1-ND 997449-SF15W006S4BR2000 SF15W006S4BR2000
Product Name PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type Connector and Ejector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 148414-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers