The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications.
The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
BMZ Male Flange Mount Connector, 2 Hole,
BMZ MALE FLANGE MOUNT CONN. 2 HOLE FO .141 CABLE
BMZ Connector Plug, Male Pin 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors BMZ M Flang Mnt Conn 2 Hole for .141 Cbl
BMZ Male Flange Mount Connector, 2 Hole, for .141 Cable / Individual - Tray (Pack Fill Qty: 50) RoHS Compliant: Yes
| SV Microwave, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF8901-6003 | SF8901-6003 | SF8901-6003 | SF8901-6003-ND | SF8901-6003 | 43AC7579 |
| Product Name | Connectors Audio & Video, Unreviewed | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bmz Male Flange Mount Connector, 2 Hole, For .141 Cable / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave | ||
| Gender | Male / Plug | Male / Plug |