DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1700 1750 1800 1850 1900 1950 2000 2010 2020 2030 2040 2050 2057 2058 2059 2060 2061 2062 2063 2064 2065 2066 2067 2068 2069 2070 2080 2090 2100 2110 2120 2150 2200 2212
Product Name Notes
".050"" SEARAY HIGH-SPEED HIGH-DEN"
100 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
150 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
180 Position Connector High Density Array, Male Surface Mount Gold
180 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
200 Position Connector High Density Array, Male Surface Mount Gold
240 Position Connector High Density Array, Male Surface Mount Gold
240 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
300 Position Connector High Density Array, Male Surface Mount Gold
300 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
320 Position Connector High Density Array, Male Surface Mount Gold
320 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
400 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
560 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Surface Mount Gold
CONN HD ARRAY PLUG 120P SMD GOLD
CONN HD ARRAY PLUG 160P SMD GOLD
CONN HD ARRAY PLUG 180P R/A SMD
CONN HD ARRAY PLUG 180P SMD GOLD
CONN HD ARRAY PLUG 240P SMD GOLD
CONN HD ARRAY PLUG 300P SMD GOLD
CONN HD ARRAY PLUG 320P SMD GOLD
CONN HD ARRAY PLUG 80P SMD GOLD

<< Prev Next >>