MULTIPORT CONNECTOR
SMPM DAUGHTERCARD VITA 67.1 CONNNECTOR
Connector Housing Module For
RF CONNECTOR, SMPM JACK, 50 OHM, PANEL; Connector Type:SMPM Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:65GHz RoHS Compliant: Yes
CONN HOUSING MODULE
| SV Microwave, Inc. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF9321-60015 | SF9321-60015 | SF9321-60015 | SF9321-60015-ND | 41AC9178 | SF9321-60015 |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | SMPM Connector | Coaxial Connector (RF) Accessories | Rf Connector, Smpm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | Coaxial Connector (RF) Accessories | |
| Gender | Female / Jack | Female / Jack |