Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications.
SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.
BMA SOCKET D38999 CONT. SIZE 8 FOR .085 CBL
BMA Socket D38999 Contact (Size 8) for .
"Coax, Socket Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial"
Win Source Part Number: 958149-SF9411-6000
Category: Connectors, Interconnects>Contac
Series: BMA
Type: Coaxial
Contact Finish: Gold
Package: Tray
Wire Gauge: 0.085" Flexible
Contact Termination: Solder
Contact Material: Beryllium Copper
Pin or Socket: Coax, Socket Center, Assembly
Standard Package: 25
Alternative Parts (Cross-Reference): SF9411-6000SF9411600
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol SV Microwave
Base Product Number: SF9411
CONN PIN COAX 0.085" GOLD SOLDER Product overview: SF9411-6000 from Amphenol SV Microwave is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-SF9411-6000 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors BMA Sckt D38999 Cont Size 8 for .085 Cbl
| SV Microwave, Inc. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF9411-6000 | SF9411-6000 | SF9411-6000 | SF9411-6000-ND | 958149-SF9411-6000 | 336-SF9411-6000 | SF9411-6000 |
| Product Name | Connectors RF - Unreviewed | Contacts | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Electronic Connector | RF Connectors / Coaxial Connectors | |
| Connector Type | BMA | ||||||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight |