6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Manufacturer: JAE Electronics
Win Source Part Number: 794107-SF9W006S4AR12
Series: SF9
Packaging: Reel package
Number of Positions: 6
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.071" (1.80mm)
Mounting: Surface Mount, Right Angle
Card Type: SIM, SAM Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Family Name: SF9
Categories: Connectors, Interconnects
Introduction Date: October 11, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-1519-1-ND | 794107-SF9W006S4AR1200 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - SF9W006S4AR1200 |
| Connector Type | Connector | PC Card Connector |