1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
RF COAXIAL, 1.85MM JACK, 50 OHM, PANEL; Connector Type:1.85mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Compress
RF Connectors / Coaxial Connectors 1.85mm F PCBComp/Mnt Conn 2Hole w Scrw
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF3321-60018-2S-ND | 56AC9250 | SF3321-60018-2S |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, 1.85Mm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | 1.85mm Connector; Jack, Female Socket | 1.85mm Connector | |
| Mounting | Surface Mount | PCB |