6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Manufacturer: JAE Electronics
Win Source Part Number: 794108-SF9W006S4BR12
Series: SF9
Packaging: Reel package
Number of Positions: 6
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.071" (1.80mm)
Mounting: Surface Mount, Right Angle
Card Type: SIM, SAM Card
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Part Status: Obsolete(EOL)
Family Name: SF9
Categories: Connectors, Interconnects
Introduction Date: October 11, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
CONN SIM/SAM CARD PUSH-PUSH R/A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1520-2-ND | 794108-SF9W006S4BR1200 | SF9W006S4BR1200 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - SF9W006S4BR1200 | PC Card Sockets |
| Connector Type | Connector | PC Card Connector | PC Card Connector |