1.85mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
1.85MM PLUG CONN, 50 OHM, FLANGE; Connector Type:1.85mm Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors |
| Product Number | 1678-SF3311-60014-ND | 65AH2006 |
| Product Name | Coaxial Connector (RF) Assemblies | 1.85Mm Plug Conn, 50 Ohm, Flange; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | 1.85mm Connector; Plug, Male Pin | 1.85mm Connector |
| Mounting | Surface Mount | |
| Gender | Male / Plug |