SMPM Connector Male Term FD 1/2 Watt
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
SMPM Male Termination, FD (1/2 Watt)
SMPM TERMINATOR, 1/2W, PLUG, 50 OHM; Connector Type:SMPM Terminator; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:40GHz
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SF8032-6014 | 1678-SF8032-6014-ND | SF8032-6014 | 46AJ4408 |
| Product Name | Connectors RF - MICROWAVE | Coaxial Connector (RF) Terminators | SMPM Connector | Smpm Terminator, 1/2W, Plug, 50 Ohm; Connector Type Amphenol Sv Microwave |
| Connector Type | SMP |