Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
SMA MALE TERMINATION INDIVIDUAL BAG
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF8018-6005-ND | SF8018-6005 | 10AH0957 | 43AC7563 |
| Product Name | Coaxial Connector (RF) Terminators | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | No Amphenol Industrial | Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |