Manufacturer: JAE Electronics
Win Source Part Number: 894180-SF7W006S1AE10
Series: SF7
Features: 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 670-1524-1, 670-1524-2, SF7W006S1AE1000-ND, 670-1524-6
CONN SIM/SAM CARD HINGED TYPE
6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
| Win Source Electronics | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 894180-SF7W006S1AE1000 | SF7W006S1AE1000 | 670-1524-2-ND |
| Product Name | Memory Connectors - PC Card Sockets - SF7W006S1AE1000 | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | PC Card Connector | Connector and Ejector |