The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications.
The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.
PTNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
PTNC Female Bulkhead Connector for .141 Cable / Individual - Bag (Pack Fill Qty: 1)
RF Connectors / Coaxial Connectors PTNC F Bulkhead Conn for .141 Cbl
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SF4546-6010 | SF4546-6010-ND | 43AC7548 | SF4546-6010 |
| Product Name | Coaxial Connector (RF) Assemblies | Ptnc Female Bulkhead Connector For .141 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack |