SV Microwave, Inc. Coaxial Connector (RF) Assemblies SF3211-60218-1S

Description
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression
Request a Quote Datasheet
Description
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - SF3211-60218-1S-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SF3211-60218-1S-ND
Coaxial Connector (RF) Assemblies SF3211-60218-1S-ND
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression

SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression

Buy Now Datasheet
RF Connectors / Coaxial Connectors - SF3211-60218-1S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SF3211-60218-1S
RF Connectors / Coaxial Connectors SF3211-60218-1S
RF Connectors / Coaxial Connectors SMPM M PCB Comp/Mnt Conn 2 Hole, CPW

RF Connectors / Coaxial Connectors SMPM M PCB Comp/Mnt Conn 2 Hole, CPW

Buy Now Datasheet
Rf Coaxial, Smpm Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave - 56AC9246 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smpm Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave
56AC9246
Rf Coaxial, Smpm Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave 56AC9246
RF COAXIAL, SMPM PLUG, 50 OHM, PANEL; Connector Type:SMPM Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Compress ion; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMPM PLUG, 50 OHM, PANEL; Connector Type:SMPM Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Compression; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SF3211-60218-1S-ND SF3211-60218-1S 56AC9246
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Smpm Plug, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Plug, Male Pin SMP
Mounting Surface Mount PCB
Unlock Full Specs
to access all available technical data