The Win Source Electronics part number 1365976-SF56K006VBAR
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Win Source Part Number: 1365976-SF56K006VBAR
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: SF56K
Package: Tape & Reel
Product Status: Active
Features: Switch
Base Product Number: SF56K006
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Type: Connector and Ejector
Number of Positions: 8 (6 + 2)
Mounting Feature: Normal, Standard - Top
Card Type: Micro SIM
Height Above Board: 0.050" (1.28mm)
California Prop 65: Warning Information
Insertion, Removal Method: Push In, Push Out
Ejector Side: Right
MICRO SIM PUSH-PUSH TYPE STYLE
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2981-1-ND | 1365976-SF56K006VBAR2000 | SF56K006VBAR2000 |
| Product Name | PC Card Sockets | Connectors, Interconnects - Memory Connectors - PC Card Sockets | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | PC Card Connector |