The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications.
The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.
PTNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors PTNC M Conn Lockwire Holes for .085 Cbl
PTNC Male Connector, Lockwire Holes for .085 Cable / Individual - Bag (Pack Fill Qty: 1)
| SV Microwave, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF4501-6023 | SF4501-6023-ND | SF4501-6023 | 43AC7545 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Ptnc Male Connector, Lockwire Holes For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | |
| Gender | Male / Plug | Male / Plug |