Switchcraft, Inc. Circular Connector Assemblies SF6982-18PG-530

Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-SF6982-18PG-530-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-SF6982-18PG-530-ND
Circular Connector Assemblies 468-SF6982-18PG-530-ND
18 Position Circular Connector Plug, Male Pins Solder Cup

18 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall - 39AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall
39AH7265
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall 39AH7265
CIRCULAR CONNECTOR, 18POS, PLUG, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 18POS, PLUG, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-SF6982-18PG-530-ND 39AH7265
Product Name Circular Connector Assemblies Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers