Switchcraft, Inc. Circular Connector Assemblies SF6982-18SG-530

Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-SF6982-18SG-530-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-SF6982-18SG-530-ND
Circular Connector Assemblies 468-SF6982-18SG-530-ND
18 Position Circular Connector Plug, Female Sockets Solder Cup

18 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) - SF6982-18SG-530 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Plastic Mini Sealed (Signage/Lighting)
SF6982-18SG-530
Connectors Circular, Plastic Mini Sealed (Signage/Lighting) SF6982-18SG-530
18 #26 SKT SOLDER, .330 ID SHIELDED MINI-CON-X,CBL

18 #26 SKT SOLDER, .330 ID SHIELDED MINI-CON-X,CBL

Buy Now
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall - 39AH7267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall
39AH7267
Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall 39AH7267
CIRCULAR CONNECTOR, 18POS, PLUG, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, 18POS, PLUG, SOLDER; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-SF6982-18SG-530-ND SF6982-18SG-530 39AH7267
Product Name Circular Connector Assemblies Connectors Circular, Plastic Mini Sealed (Signage/Lighting) Circular Connector, 18Pos, Plug, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details