Manufacturer: JAE Electronics
Win Source Part Number: 806795-SF56S006V4BR2
Packaging: Reel
Number of Positions: 8 (6 + 2)
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: Flash
Height Above Board: 0.049"
Card Type: Micro SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
CONN MICRO SIM CARD PUSH-PUSH
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 806795-SF56S006V4BR2000 | 670-2834-2-ND | SF56S006V4BR2000 |
| Product Name | Memory Connectors - PC Card Sockets - SF56S006V4BR2000 | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |