DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1700
1750
1800
1850
1900
1950
2000
2010
2020
2030
2040
2050
2058
2059
2060
2061
2062
2063
2064
2065
2066
2067
2068
2069
2070
2080
2090
2100
2110
2120
2130
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "12 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "14 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "30 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "40 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "6 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "60 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "7 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "70 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "8 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws" | |
| "80 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold" | |
| "9 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| 0.80 MM SEARAY HIGH-SPEED HIGH-D | |
| 0.80 MM TIGER EYE FRICTION LOCK | |
| 0.80 MM TIGER EYE MICRO SOCKET S | |
| 0.80 MM TIGER EYE MICRO SOCKET | |
| 10 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 100 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Through Hole Gold | |
| 15 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Through Hole Gold | |
| 180 Position Connector High Density Array, Male Surface Mount Gold | |
| 180 Position Connector High Density Array, Male Through Hole Gold | |
| 20 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 200 Position Connector High Density Array, Male Through Hole Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Through Hole Gold | |
| 25 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 250 Position Connector High Density Array, Male Surface Mount Gold | |
| 30 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 300 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 300 Position Connector High Density Array, Male Through Hole Gold | |
| 320 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Through Hole Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 400 Position Connector High Density Array, Male Through Hole Gold | |
| 5 Position Spring Compression Contact, Non-Gendered Connector Surface Mount | |
| 500 Position Connector High Density Array, Male Surface Mount Gold | |
| 500 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 500 Position Connector High Density Array, Male Through Hole Gold | |
| 60 Position Connector High Density Array, Male Surface Mount Gold | |
| 720 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Through Hole Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN D-SUB HOUSING PLUG 9POS | |
| CONN D-SUB HOUSING RCPT 9POS | |
| CONN HD ARRAY PLUG .8MM 10X30POS | |
| CONN HD ARRAY PLUG .8MM 10X40POS | |
| CONN HD ARRAY PLUG .8MM 10X50POS | |
| CONN HD ARRAY PLUG 0.8MM 4X20POS | |
| CONN HD ARRAY PLUG 0.8MM 4X30POS | |
| CONN HD ARRAY PLUG 0.8MM 4X40POS | |
| CONN HD ARRAY PLUG 0.8MM 4X50POS | |
| CONN HD ARRAY PLUG 0.8MM 6X20POS | |
| CONN HD ARRAY PLUG 0.8MM 6X30POS | |
| CONN HD ARRAY PLUG 0.8MM 6X40POS | |
| CONN HD ARRAY PLUG 0.8MM 8X20POS | |
| CONN HD ARRAY PLUG 200P SMD GOLD | |
| CONN HD ARRAY PLUG 300P R/A SMD | |
| CONN HD ARRAY PLUG 500P SMD GOLD | |
| CONN RCPT 20POS 0.031 GOLD SMD | |
| CONN RCPT 30POS 0.031 GOLD SMD | |
| CONN SOCKET 22-30AWG CRIMP TIN | |
| CONN SPRING MOD 10POS SMD | |
| CONN TERMINAL HS HD ARRAY | |
| Connector Bushing Black | |
| D-Sub Contact | |
| Socket Contact Tin 22-30 AWG Crimp |
| << Prev | Next >> |