8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Manufacturer: JAE Electronics
Win Source Part Number: 844788-SF72S006VBDR2
Series: SF72
Features: 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: SF72S006
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2967-2, 670-2967-1, 670-2967-6
Self bomb Gold 1.25mm Ejector NanoSIM - SIM Card Connectors ROHS
NANO SIM CARD CONNECTOR
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-2967-2-ND | 844788-SF72S006VBDR2500 | SF72S006VBDR2500 | SF72S006VBDR2500 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - SF72S006VBDR2500 | Connectors >> SIM Card Connectors | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | Card Edge Connector | PC Card Connector |