The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications.
The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Coax, Socket Center, Assembly Contact Gold Solder RG-142/400 Coaxial
BMZ Pin D38999 Contact (Size 8) for RG-5
RF Connectors / Coaxial Connectors BMZ Pin D38999 Cont Sz 8, for RG-58 Cbl
BMZ Pin D38999 Contact (Size 8) for RG-142 Cable / Individual with Bulk Piece Parts - Tray (Pack Fill Qty: 50) - (Bulk Piece Parts: 1x Crimp Ring (p/n: 040-29-075))
| SV Microwave, Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF9821-6002 | SF9821-6002-ND | SF9821-6002 | SF9821-6002 | 43AC7596 |
| Product Name | Multi Purpose | Contacts | RF Connectors / Coaxial Connectors | Bmz Pin D38999 Contact (Size 8) For Rg-142 Cable / Individual With Bulk Piece Parts - Tray (Pack Fill Qty Amphenol Sv Microwave | |
| Gender | Male / Plug | Male / Plug |