JAE Electronics, Inc. PC Card Sockets SF72S006VBAR2500

Description
8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 670-2799-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2799-2-ND
PC Card Sockets 670-2799-2-ND
8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1092416-SF72S006VBAR2500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1092416-SF72S006VBAR2500
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1092416-SF72S006VBAR2500
Win Source Part Number: 1092416-SF72S006VBAR 2500 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: SF72 Number of Positions: 8 (6 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Tape & Reel Height Above Board: 0.049" (1.25mm) Standard Package: 2,500 Card Type: NANO SIM Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 1473005-1; 500901-0801; 1473005-4; 503398-1892; 47219-2001; 2-2013289-1; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2799-1,670-2799- 6,670-2799-2 Base Product Number: SF72S006 Product Status: Obsolete

Win Source Part Number: 1092416-SF72S006VBAR2500
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: SF72
Number of Positions: 8 (6 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tape & Reel
Height Above Board: 0.049" (1.25mm)
Standard Package: 2,500
Card Type: NANO SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 1473005-1; 500901-0801; 1473005-4; 503398-1892; 47219-2001; 2-2013289-1;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2799-1,670-2799-6,670-2799-2
Base Product Number: SF72S006
Product Status: Obsolete

Buy Now Datasheet
PC Card Sockets - SF72S006VBAR2500 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
SF72S006VBAR2500
PC Card Sockets SF72S006VBAR2500
CONN NANO SIM CARD PUSH-PUSH

CONN NANO SIM CARD PUSH-PUSH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2799-2-ND 1092416-SF72S006VBAR2500 SF72S006VBAR2500
Product Name PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type Connector and Ejector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers