1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
RF COAXIAL, 1.85MM JACK, 50 OHM, PCB; Connector Type:1.85mm Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAXIAL, 1.85MM JACK, 50 OHM, PCB; Connector Type:1.85mm Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 1.85mm F Solderless Edge Mnt Conn 2 Hole
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF3321-60021-ND | 43AC8319 | SF3321-60021 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, 1.85Mm Jack, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector |