MULTIPORT CONNECTOR
Connector Housing Module For
CONN HOUSING MODULE
RF COAXIAL, SMPM JACK, 50 OHM, PANEL; Connector Type:SMPM Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:65GHz; RoHS Compliant: Yes
| SV Microwave, Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF9321-60013 | SF9321-60013 | SF9321-60013-ND | SF9321-60013 | 42AC0130 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Accessories | Coaxial Connector (RF) Accessories | Rf Coaxial, Smpm Jack, 50 Ohm, Panel; Connector Type Amphenol Sv Microwave | |
| Gender | Female / Jack | Female / Jack |