Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) 50 Ohms
RF COAXIAL, 2.4MM PLUG, 50 OHM, CABLE; Connector Type:2.4mm Connector; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SF8016-6404-ND | 43AC7561 |
| Product Name | Coaxial Connector (RF) Terminators | Rf Coaxial, 2.4Mm Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | 2.4mm Connector | 2.4mm Connector |