JAE Electronics, Inc. PC Card Sockets SF56S006V4AR2000

Description
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 670-2685-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
670-2685-2-ND
PC Card Sockets 670-2685-2-ND
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - SF56S006V4AR2000 - 894178-SF56S006V4AR2000 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - SF56S006V4AR2000
894178-SF56S006V4AR2000
Memory Connectors - PC Card Sockets - SF56S006V4AR2000 894178-SF56S006V4AR2000
Manufacturer: JAE Electronics Win Source Part Number: 894178-SF56S006V4AR2 000 Series: SF56 Features: 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 670-2685-6, 670-2685-1, 670-2685-2

Manufacturer: JAE Electronics
Win Source Part Number: 894178-SF56S006V4AR2000
Series: SF56
Features: 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 670-2685-6, 670-2685-1, 670-2685-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 670-2685-2-ND 894178-SF56S006V4AR2000
Product Name PC Card Sockets Memory Connectors - PC Card Sockets - SF56S006V4AR2000
Connector Type Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details