The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications.
The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
BMZ Connector Jack, Female Socket 50Ohm Panel Mount Solder
BMZ Female Flange Mount Connector, 2 Hole, for .085 Cable / Individual - Bag (Pack Fill Qty: 1)
| SV Microwave, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | SF8934-6006 | 1678-SF8934-6006-ND | 41AH7980 |
| Product Name | Coaxial Connector (RF) Assemblies | Bmz Female Flange Mount Connector, 2 Hole, For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave | |
| Gender | Female / Jack |