STMicroelectronics, Inc. Drive Board STP08DP05TTR

Description
(PRICE/TC), LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 32255229 - Radwell International
Willingboro, NJ, United States
Drive Board
32255229
Drive Board 32255229
(PRICE/TC), LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 32255229
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver ICs - 2448627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product MCU
Motor / System DC Brushless; Brushless DC Motor
Configuration PCB Mount
View Details
Motor Drivers, Controllers - UDQ2916LBTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers