Texas Instruments High-Performance Analog Drive Board SN74AS1008AN

Description
LOGIC, GATE AND QUAD 2INPUT, 14DIP; LOGIC TYPE:AND; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, GATE AND QUAD 2INPUT, 14DIP; LOGIC TYPE:AND; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 16987582 - Radwell International
Willingboro, NJ, United States
Drive Board
16987582
Drive Board 16987582
LOGIC, GATE AND QUAD 2INPUT, 14DIP; LOGIC TYPE:AND; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY

LOGIC, GATE AND QUAD 2INPUT, 14DIP; LOGIC TYPE:AND; OUTPUT CURRENT:48MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:4.5V TO 5.5V; LOGIC CASE STYLE:DIP; NO.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 16987582
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products