Benshaw, Inc. Drive RSI-015-SG-4B

Description
DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, CURTISS WRIGHT, UL TYPE 1, INPUT / 15/10 HP / 25/20 AMP / 3 PHASE / 440-480 V / 50/60 HZ, OUTPUT / 15/10 HP / 24/17 AMP / 3 PHASE / 0-INPUT V / 0.01-120 HZ, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, CURTISS WRIGHT, UL TYPE 1, INPUT / 15/10 HP / 25/20 AMP / 3 PHASE / 440-480 V / 50/60 HZ, OUTPUT / 15/10 HP / 24/17 AMP / 3 PHASE / 0-INPUT V / 0.01-120 HZ, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 205425152 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, CURTISS WRIGHT, UL TYPE 1, INPUT / 15/10 HP / 25/20 AMP / 3 PHASE / 440-480 V / 50/60 HZ, OUTPUT / 15/10 HP / 24/17 AMP / 3 PHASE / 0-INPUT V / 0.01-120 HZ, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRIVE / VARIABLE FREQUENCY, CURTISS WRIGHT, UL TYPE 1, INPUT / 15/10 HP / 25/20 AMP / 3 PHASE / 440-480 V / 50/60 HZ, OUTPUT / 15/10 HP / 24/17 AMP / 3 PHASE / 0-INPUT V / 0.01-120 HZ, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 205425152
Product Name Drive
Continuous Current 17 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5941KLKTR-T-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; "10-LSOP (0.154"", 3.90mm Width) Exposed Pad"
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details